EDAC, Inc. Edgeboard Connectors 337-029-542-103

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-029-542-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-029-542-103-ND
Edgeboard Connectors 151-337-029-542-103-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ0551 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ0551
Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ0551
CARD EDGE CONN, SINGLE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:337 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:337 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-029-542-103-ND 64AJ0551
Product Name Edgeboard Connectors Card Edge Conn, Single, 29Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data