"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-337-029-524-101-ND | 64AJ0549 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 29Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 29 # |