"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:337 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-337-028-559-258-ND | 63AJ9530 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual, 28Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |