EDAC, Inc. Edgeboard Connectors 337-028-523-112

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-028-523-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-028-523-112-ND
Edgeboard Connectors 151-337-028-523-112-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 28Pos, Th; Card Edge Connector Type Edac - 64AJ1027 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 28Pos, Th; Card Edge Connector Type Edac
64AJ1027
Card Edge Conn, Single, 28Pos, Th; Card Edge Connector Type Edac 64AJ1027
CARD EDGE CONN, SINGLE, 28POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 28POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-028-523-112-ND 64AJ1027
Product Name Edgeboard Connectors Card Edge Conn, Single, 28Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers