EDAC, Inc. Edgeboard Connectors 337-026-542-201

Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-026-542-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-026-542-201-ND
Edgeboard Connectors 151-337-026-542-201-ND
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 26Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ2171 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 26Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ2171
Card Edge Conn, Dual, 26Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ2171
CARD EDGE CONN, DUAL, 26POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 26POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-026-542-201-ND 64AJ2171
Product Name Edgeboard Connectors Card Edge Conn, Dual, 26Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details