EDAC, Inc. Edgeboard Connectors 337-025-523-102

Description
"25 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"25 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-025-523-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-025-523-102-ND
Edgeboard Connectors 151-337-025-523-102-ND
"25 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"25 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 25Pos, Th; Card Edge Connector Type Edac - 64AJ0977 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 25Pos, Th; Card Edge Connector Type Edac
64AJ0977
Card Edge Conn, Single, 25Pos, Th; Card Edge Connector Type Edac 64AJ0977
CARD EDGE CONN, SINGLE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-025-523-102-ND 64AJ0977
Product Name Edgeboard Connectors Card Edge Conn, Single, 25Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51700-10208002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details