EDAC, Inc. Edgeboard Connectors 337-024-523-258

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-024-523-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-024-523-258-ND
Edgeboard Connectors 151-337-024-523-258-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 60AJ7023 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
60AJ7023
Card Edge Connector Rohs Compliant Edac 60AJ7023
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-024-523-258-ND 60AJ7023
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details