EDAC, Inc. Edgeboard Connectors 337-022-540-203

Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-022-540-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-022-540-203-ND
Edgeboard Connectors 151-337-022-540-203-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 61AJ1479 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
61AJ1479
Card Edge Connector Rohs Compliant Edac 61AJ1479
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-022-540-203-ND 61AJ1479
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Micro PSM Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004812AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers