EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 337-022-521-802

Description
Win Source Part Number: 1034999-337-022-521- 802 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 337 Number of Positions: 22 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 11 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-337-022-521-802 Base Product Number: 337-022 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1034999-337-022-521- 802 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 337 Number of Positions: 22 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 11 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-337-022-521-802 Base Product Number: 337-022 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1034999-337-022-521-802 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1034999-337-022-521-802
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1034999-337-022-521-802
Win Source Part Number: 1034999-337-022-521- 802 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 337 Number of Positions: 22 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 11 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-337-022-521-802 Base Product Number: 337-022 Termination Rows: 2

Win Source Part Number: 1034999-337-022-521-802
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 337
Number of Positions: 22
Pitch: 0.156" (3.96mm)
Color: Green
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 11
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-337-022-521-802
Base Product Number: 337-022
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 151-337-022-521-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-022-521-802-ND
Edgeboard Connectors 151-337-022-521-802-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 60AJ6906 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
60AJ6906
Card Edge Connector Rohs Compliant Edac 60AJ6906
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1034999-337-022-521-802 151-337-022-521-802-ND 60AJ6906
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Solder
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data