EDAC, Inc. Edgeboard Connectors 337-012-523-868

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-012-523-868-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-012-523-868-ND
Edgeboard Connectors 151-337-012-523-868-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 60AJ6219 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
60AJ6219
Card Edge Connector Rohs Compliant Edac 60AJ6219
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-012-523-868-ND 60AJ6219
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ribbon Cable Connectors - 103311-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details