EDAC, Inc. Edgeboard Connectors 337-012-521-201

Description
CONN EDGE DUAL FMALE 12POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 12POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 337-012-521-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
337-012-521-201-ND
Edgeboard Connectors 337-012-521-201-ND
CONN EDGE DUAL FMALE 12POS 0.156

CONN EDGE DUAL FMALE 12POS 0.156

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 60AJ7728 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
60AJ7728
Card Edge Connector Rohs Compliant Edac 60AJ7728
CARD EDGE CONNECTOR ROHS COMPLIANT: YES

CARD EDGE CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 337-012-521-201-ND 60AJ7728
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers