EDAC, Inc. Bell 6 24Vdc Edwards Signaling Products 333-6G1

Description
BELL 6" 24VDC
Description
BELL 6" 24VDC

Suppliers

Company
Product
Description
Supplier Links
Bell 6 24Vdc Edwards Signaling Products - 41B8440 - Newark, An Avnet Company
Chicago, IL, United States
Bell 6 24Vdc Edwards Signaling Products
41B8440
Bell 6 24Vdc Edwards Signaling Products 41B8440
BELL 6" 24VDC

BELL 6" 24VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 41B8440
Product Name Bell 6 24Vdc Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SLC 5/05 64K Controller - 1747-L553 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details