EDAC, Inc. Edgeboard Connectors 333-086-558-808

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-086-558-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-086-558-808-ND
Edgeboard Connectors 151-333-086-558-808-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac - 61AJ2064 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
61AJ2064
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac 61AJ2064
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 333-086-558-808 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
333-086-558-808
Card Edge Connectors - Edgeboard Connectors 333-086-558-808
333 SERIES (.156" (3.96MM) CONTA

333 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-333-086-558-808-ND 61AJ2064 333-086-558-808
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack Tin Plate Red - 588 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details