"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
333 SERIES (.156" (3.96MM) CONTA
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-333-086-556-808-ND | 333-086-556-808 | 61AJ4079 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 86 # |