EDAC, Inc. Edgeboard Connectors 333-086-520-802

Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-086-520-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-086-520-802-ND
Edgeboard Connectors 151-333-086-520-802-ND
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac - 60AJ6013 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
60AJ6013
Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac 60AJ6013
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-086-520-802-ND 60AJ6013
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 86 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers