EDAC, Inc. Edgeboard Connectors 333-080-559-212

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-080-559-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-080-559-212-ND
Edgeboard Connectors 151-333-080-559-212-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac - 60AJ5952 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac
60AJ5952
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac 60AJ5952
CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-080-559-212-ND 60AJ5952
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51625-XX004LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details