EDAC, Inc. Edgeboard Connectors 333-072-540-807

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-072-540-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-072-540-807-ND
Edgeboard Connectors 151-333-072-540-807-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ8368 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ8368
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ8368
CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-072-540-807-ND 60AJ8368
Product Name Edgeboard Connectors Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Keystone Electronics Corp.
Specs
Termination Solder
View Details
4 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11402400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers