EDAC, Inc. Edgeboard Connectors 333-068-560-808

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-068-560-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-068-560-808-ND
Edgeboard Connectors 151-333-068-560-808-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac - 60AJ9892 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
60AJ9892
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 60AJ9892
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-068-560-808-ND 60AJ9892
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 68 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details