66 Position Female Connector Non Specified - Dual Edge Gold 0.156" (3.96mm) Green
CARD EDGE CONN, DUAL SIDE, 66POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 151-333-066-556-202-ND | 62AJ2894 |
Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 66Pos, Th; Card Edge Connector Type Edac |
Gender | Female / Jack | |
Mounting | Board Edge, Straddle Mount | Through Hole Mount |
Contact Pitch | 3.96 mm (0.1560 inch) | |
Number of Contacts | 66 # |