EDAC, Inc. Edgeboard Connectors 333-062-556-802

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-062-556-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-062-556-802-ND
Edgeboard Connectors 151-333-062-556-802-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac - 60AJ5608 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
60AJ5608
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac 60AJ5608
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-062-556-802-ND 60AJ5608
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 62 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details