EDAC, Inc. Edgeboard Connectors 333-062-524-808

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-062-524-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-062-524-808-ND
Edgeboard Connectors 151-333-062-524-808-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac - 61AJ1837 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
61AJ1837
Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac 61AJ1837
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-062-524-808-ND 61AJ1837
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 62 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Mini PCI Express & mSATA - 2041119-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
10 suppliers
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details