EDAC, Inc. Edgeboard Connectors 333-058-555-201

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-058-555-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-058-555-201-ND
Edgeboard Connectors 151-333-058-555-201-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac - 61AJ0726 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac
61AJ0726
Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac 61AJ0726
CARD EDGE CONN, DUAL SIDE, 58POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-058-555-201-ND 61AJ0726
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 58 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29862-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details