EDAC, Inc. Edgeboard Connectors 333-054-559-203

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-054-559-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-054-559-203-ND
Edgeboard Connectors 151-333-054-559-203-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac - 61AJ3787 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac
61AJ3787
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac 61AJ3787
CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-054-559-203-ND 61AJ3787
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
High Speed Pluggable IO Connectors & Cages - 1551920-2 - TE Connectivity
Specs
Termination Surface Mount
Current Rating 0.5 amps
View Details
11 suppliers
PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers