EDAC, Inc. Edgeboard Connectors 333-050-559-812

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-050-559-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-050-559-812-ND
Edgeboard Connectors 151-333-050-559-812-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac - 61AJ0680 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
61AJ0680
Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac 61AJ0680
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-050-559-812-ND 61AJ0680
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51627-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Mounting Through Hole
View Details