EDAC, Inc. Edgeboard Connectors 333-048-521-202

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-048-521-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-048-521-202-ND
Edgeboard Connectors 151-333-048-521-202-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac - 60AJ7204 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac
60AJ7204
Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac 60AJ7204
CARD EDGE CONN, DUAL SIDE, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 48POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-048-521-202-ND 60AJ7204
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 48Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 48 #
Unlock Full Specs
to access all available technical data