EDAC, Inc. Edgeboard Connectors 333-042-560-201

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-042-560-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-042-560-201-ND
Edgeboard Connectors 151-333-042-560-201-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac - 61AJ1624 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac
61AJ1624
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac 61AJ1624
CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-042-560-201-ND 61AJ1624
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 42 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Internal I/O Connectors - 2327679-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details