EDAC, Inc. Edgeboard Connectors 333-042-559-207

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-042-559-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-042-559-207-ND
Edgeboard Connectors 151-333-042-559-207-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac - 61AJ1622 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac
61AJ1622
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac 61AJ1622
CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-042-559-207-ND 61AJ1622
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data