EDAC, Inc. Edgeboard Connectors 333-042-523-204

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-042-523-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-042-523-204-ND
Edgeboard Connectors 151-333-042-523-204-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac - 61AJ1600 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac
61AJ1600
Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac 61AJ1600
CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 42POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-042-523-204-ND 61AJ1600
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 42Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 42 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details