41 Position Female Connector Non Specified - Single Edge Gold 0.156" (3.96mm) Green
CARD EDGE CONN, SINGLE SIDE, 41POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors |
Product Number | 151-333-041-523-602-ND | 59AJ7830 |
Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 41Pos, Th; Card Edge Connector Type Edac |
Gender | Female / Jack | |
Mounting | Through Hole | Through Hole Mount |
Contact Pitch | 3.96 mm (0.1560 inch) |