EDAC, Inc. Edgeboard Connectors 333-040-520-101

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-040-520-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-040-520-101-ND
Edgeboard Connectors 151-333-040-520-101-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac - 59AJ3365 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac
59AJ3365
Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac 59AJ3365
CARD EDGE CONN, SINGLE SIDE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-040-520-101-ND 59AJ3365
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1968-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22019-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PWRBLADE HEADER - VERTICAL - 51700-10602406AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details