"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 38POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-333-038-559-803-ND | 59AJ3345 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 38Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |