EDAC, Inc. Edgeboard Connectors 333-038-524-102

Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-038-524-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-038-524-102-ND
Edgeboard Connectors 151-333-038-524-102-ND
"38 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 38Pos, Th; Card Edge Connector Type Edac - 59AJ6547 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 38Pos, Th; Card Edge Connector Type Edac
59AJ6547
Card Edge Conn, Single Side, 38Pos, Th; Card Edge Connector Type Edac 59AJ6547
CARD EDGE CONN, SINGLE SIDE, 38POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 38POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-038-524-102-ND 59AJ6547
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 38Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details
Internal I/O Connectors - 2345808-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details