EDAC, Inc. Edgeboard Connectors 333-036-540-204

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 333-036-540-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
333-036-540-204-ND
Edgeboard Connectors 333-036-540-204-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac - 85H5053 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac
85H5053
Card Conn, Dual Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac 85H5053
CARD CONN, DUAL SIDE, 36POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 36POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 333-036-540-204-ND 85H5053
Product Name Edgeboard Connectors Card Conn, Dual Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data