EDAC, Inc. Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac 333-036-520-808

Description
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac - 59AJ4481 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
59AJ4481
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac 59AJ4481
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ4481
Product Name Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA7L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details