EDAC, Inc. Edgeboard Connectors 333-036-520-602

Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-036-520-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-036-520-602-ND
Edgeboard Connectors 151-333-036-520-602-ND
"36 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac - 59AJ4480 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac
59AJ4480
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac 59AJ4480
CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-036-520-602-ND 59AJ4480
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002014AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers