EDAC, Inc. Edgeboard Connectors 333-034-556-808

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-034-556-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-034-556-808-ND
Edgeboard Connectors 151-333-034-556-808-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac - 59AJ4448 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
59AJ4448
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac 59AJ4448
CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-034-556-808-ND 59AJ4448
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
Headers, Male Pins - A28547-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PwrBlade ® - 51915-158LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers