EDAC, Inc. Edgeboard Connectors 333-030-559-108

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-030-559-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-030-559-108-ND
Edgeboard Connectors 151-333-030-559-108-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac - 59AJ7610 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
59AJ7610
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac 59AJ7610
CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-030-559-108-ND 59AJ7610
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-082LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Mounting Through Hole
View Details