EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 333-030-520-803

Description
Win Source Part Number: 1033868-333-030-520- 803 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 333 Number of Positions: 30 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-333-030-520-803 Base Product Number: 333-030 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1033868-333-030-520- 803 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 333 Number of Positions: 30 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-333-030-520-803 Base Product Number: 333-030 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1033868-333-030-520-803 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1033868-333-030-520-803
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1033868-333-030-520-803
Win Source Part Number: 1033868-333-030-520- 803 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 333 Number of Positions: 30 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 15 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Top Mount Opening, Floating Bobbin, 0.116" (2.95mm) Dia Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-333-030-520-803 Base Product Number: 333-030 Termination Rows: 2

Win Source Part Number: 1033868-333-030-520-803
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 333
Number of Positions: 30
Pitch: 0.156" (3.96mm)
Color: Green
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 15
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Top Mount Opening, Floating Bobbin, 0.116" (2.95mm) Dia
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-333-030-520-803
Base Product Number: 333-030
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 151-333-030-520-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-030-520-803-ND
Edgeboard Connectors 151-333-030-520-803-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac - 59AJ7588 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac
59AJ7588
Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac 59AJ7588
CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1033868-333-030-520-803 151-333-030-520-803-ND 59AJ7588
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Solder SolderRoHS Compliant: Yes
Mounting Through Hole Through Hole Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data