EDAC, Inc. Edgeboard Connectors 333-028-559-803

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-028-559-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-028-559-803-ND
Edgeboard Connectors 151-333-028-559-803-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac - 59AJ6340 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac
59AJ6340
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac 59AJ6340
CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-028-559-803-ND 59AJ6340
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1511-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers