EDAC, Inc. Edgeboard Connectors 333-028-555-812

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-028-555-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-028-555-812-ND
Edgeboard Connectors 151-333-028-555-812-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac - 59AJ3019 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac
59AJ3019
Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac 59AJ3019
CARD EDGE CONN, DUAL SIDE, 28POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 28POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-028-555-812-ND 59AJ3019
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details