EDAC, Inc. Edgeboard Connectors 333-028-524-802

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-028-524-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-028-524-802-ND
Edgeboard Connectors 151-333-028-524-802-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac - 59AJ7545 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac
59AJ7545
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac 59AJ7545
CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-028-524-802-ND 59AJ7545
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Pwr Blade ULTRA ® - 10127401-05H1400LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 24 #
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79619-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers