EDAC, Inc. Edgeboard Connectors 333-028-521-807

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-028-521-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-028-521-807-ND
Edgeboard Connectors 151-333-028-521-807-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac - 59AJ9964 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac
59AJ9964
Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac 59AJ9964
CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-028-521-807-ND 59AJ9964
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10110001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details