EDAC, Inc. Edgeboard Connectors 333-027-541-107

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-027-541-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-027-541-107-ND
Edgeboard Connectors 151-333-027-541-107-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ6302 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ6302
Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ6302
CARD CONN, SINGLE SIDE, 27POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 27POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-027-541-107-ND 59AJ6302
Product Name Edgeboard Connectors Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1203-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details