EDAC, Inc. Edgeboard Connectors 333-022-544-812

Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-022-544-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-022-544-812-ND
Edgeboard Connectors 151-333-022-544-812-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ4163 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ4163
Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ4163
CARD CONN, DUAL SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-022-544-812-ND 59AJ4163
Product Name Edgeboard Connectors Card Conn, Dual Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1986-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade ® - 51915-118LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details