EDAC, Inc. Edgeboard Connectors 333-022-544-112

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-022-544-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-022-544-112-ND
Edgeboard Connectors 151-333-022-544-112-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ2213 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ2213
Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ2213
CARD CONN, SINGLE SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-022-544-112-ND 60AJ2213
Product Name Edgeboard Connectors Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers