EDAC, Inc. Edgeboard Connectors 333-022-500-604

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-022-500-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-022-500-604-ND
Edgeboard Connectors 151-333-022-500-604-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac - 59AJ4142 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
59AJ4142
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac 59AJ4142
CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 333-022-500-604 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
333-022-500-604
Card Edge Connectors - Edgeboard Connectors 333-022-500-604
333 SERIES (.156" (3.96MM) CONTA

333 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-333-022-500-604-ND 59AJ4142 333-022-500-604
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Nano Strip Connectors - A79047-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details