EDAC, Inc. Edgeboard Connectors 333-017-540-107

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-017-540-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-017-540-107-ND
Edgeboard Connectors 151-333-017-540-107-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ9732 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ9732
Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ9732
CARD CONN, SINGLE SIDE, 17POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 17POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-017-540-107-ND 59AJ9732
Product Name Edgeboard Connectors Card Conn, Single Side, 17Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data