EDAC, Inc. Edgeboard Connectors 333-016-558-112

Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-016-558-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-016-558-112-ND
Edgeboard Connectors 151-333-016-558-112-ND
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac - 60AJ2922 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
60AJ2922
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac 60AJ2922
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-016-558-112-ND 60AJ2922
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79024-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Internal I/O Connectors - 2340331-1 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
4 suppliers
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details