EDAC, Inc. Edgeboard Connectors 333-010-542-103

Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-010-542-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-010-542-103-ND
Edgeboard Connectors 151-333-010-542-103-ND
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ3894 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ3894
Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ3894
CARD CONN, SINGLE SIDE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 10POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-010-542-103-ND 59AJ3894
Product Name Edgeboard Connectors Card Conn, Single Side, 10Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details