EDAC, Inc. Edgeboard Connectors 333-009-541-607

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-009-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-009-541-607-ND
Edgeboard Connectors 151-333-009-541-607-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ5876 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ5876
Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ5876
CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:333 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 9POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:9 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-009-541-607-ND 59AJ5876
Product Name Edgeboard Connectors Card Conn, Single Side, 9Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1989-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Electronic Connector - 316-104068-4 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
3 suppliers